3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610251987

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 1 per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 25 ft.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 1 per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 25 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-40064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-40064
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-40064
The 3M black polyolefin heat shrink thin-wall tubing is sold 1 per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 25 ft.

The 3M black polyolefin heat shrink thin-wall tubing is sold 1 per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 25 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-40064
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Sleeve - NPFC-S-2G18-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details