3M 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610241202

Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 50 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 4 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 50 ft.
Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 50 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 4 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-38986 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-38986
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-38986
The 3M clear polyolefin heat shrink thin-wall tubing is sold 50 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 4 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 50 ft.

The 3M clear polyolefin heat shrink thin-wall tubing is sold 50 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 4 in and after heat is applied it reduces in size to 2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-38986
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details