3M 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610220024

Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.045 in. The overall length measures 100 ft.
Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.045 in. The overall length measures 100 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08534 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08534
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08534
The 3M clear polyolefin heat shrink thin-wall tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.045 in. The overall length measures 100 ft.

The 3M clear polyolefin heat shrink thin-wall tubing is sold 2 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.045 in. The overall length measures 100 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08534
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details