3M 3M Clear Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610219950

Description
The 3M clear polyolefin heat shrink thin-wall flexible polyolefin tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 250 ft.
Description
The 3M clear polyolefin heat shrink thin-wall flexible polyolefin tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 250 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08527
3M Clear Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08527
The 3M clear polyolefin heat shrink thin-wall flexible polyolefin tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 250 ft.

The 3M clear polyolefin heat shrink thin-wall flexible polyolefin tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 250 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08527
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
3.8125 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-24x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Heat Shrink Tubing - 2684997 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details