3M 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610219943

Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.
Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08526
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08526
The 3M clear polyolefin heat shrink thin-wall tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

The 3M clear polyolefin heat shrink thin-wall tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08526
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details