3M 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610219919

Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 1000 ft.
Description
The 3M clear polyolefin heat shrink thin-wall tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 1000 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08523 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08523
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08523
The 3M clear polyolefin heat shrink thin-wall tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 1000 ft.

The 3M clear polyolefin heat shrink thin-wall tubing is sold 3 spools per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.046 in and after heat is applied it reduces in size to 0.023 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.016 in. The overall length measures 1000 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08523
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-12MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details