3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610219463

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 250 ft.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 250 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08478
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08478
The 3M black polyolefin heat shrink thin-wall tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 250 ft.

The 3M black polyolefin heat shrink thin-wall tubing is sold 750 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 250 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08478
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 250 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.61 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0154 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6100 inch (15.49 mm)
View Details
Heat Shrink Tubing - 2269119 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9843 inch (25 mm)
View Details