3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610219349

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 1500 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 1500 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08466
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08466
The 3M black polyolefin heat shrink thin-wall tubing is sold 1500 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

The 3M black polyolefin heat shrink thin-wall tubing is sold 1500 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 500 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08466
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 500 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing - 048951L002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details