3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610219307

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 3000 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 1000 ft.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 3000 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 1000 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-08462 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-08462
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-08462
The 3M black polyolefin heat shrink thin-wall tubing is sold 3000 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 1000 ft.

The 3M black polyolefin heat shrink thin-wall tubing is sold 3000 ft per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 1000 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-08462
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 1000 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details