3M 3M Highland 06138 Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating 80610074256

Description
3M Highland 06138 black insulating tape comes in a 3/4 in width, 66 ft length and is packaged 1 roll per pack, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Highland 06138 insulating tape can be stretched 175 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
Description
3M Highland 06138 black insulating tape comes in a 3/4 in width, 66 ft length and is packaged 1 roll per pack, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Highland 06138 insulating tape can be stretched 175 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Highland 06138 Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 054007-06138 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland 06138 Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating
054007-06138
3M Highland 06138 Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating 054007-06138
3M Highland 06138 black insulating tape comes in a 3/4 in width, 66 ft length and is packaged 1 roll per pack, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Highland 06138 insulating tape can be stretched 175 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M Highland 06138 black insulating tape comes in a 3/4 in width, 66 ft length and is packaged 1 roll per pack, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Highland 06138 insulating tape can be stretched 175 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-06138
Product Name 3M Highland 06138 Black Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1711615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details