The 3M,Ñ¢ Scotchlok,Ñ¢ Inline Tap Connector (part number 804-BULK-ND) is designed for use with 14-18 AWG wire sizes. This insulation displacement connector allows for quick and reliable wire connections without the need for stripping the insulation. It features a moisture-resistant design, making it suitable for various applications, including outdoor and landscape lighting. The connector is rated for a maximum voltage of 600 V and can operate at temperatures up to 221°F (105°C). Its design facilitates easy installation and ensures a secure connection, which can be beneficial for engineers looking for efficient and durable wiring solutions.
CONN INLINE TAP 14-18 AWG IDC
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 804-BULK-ND |
| Product Name | Terminals - Wire Splice Connectors |
| Terminal Type | Inline, Tap (Suitcase) |