3M 3M Scotch VM-4X10 Insulating Tape - 4 in Width x 10 ft Length - 7 mil Thick - Electrically Insulating - 27576 80050045022

Description
3M Scotch VM-4X10 insulating tape comes in a 4 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.
Description
3M Scotch VM-4X10 insulating tape comes in a 4 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch VM-4X10 Insulating Tape - 4 in Width x 10 ft Length - 7 mil Thick - Electrically Insulating - 27576 - 054007-27576 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch VM-4X10 Insulating Tape - 4 in Width x 10 ft Length - 7 mil Thick - Electrically Insulating - 27576
054007-27576
3M Scotch VM-4X10 Insulating Tape - 4 in Width x 10 ft Length - 7 mil Thick - Electrically Insulating - 27576 054007-27576
3M Scotch VM-4X10 insulating tape comes in a 4 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

3M Scotch VM-4X10 insulating tape comes in a 4 in width, 10 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-27576
Product Name 3M Scotch VM-4X10 Insulating Tape - 4 in Width x 10 ft Length - 7 mil Thick - Electrically Insulating - 27576
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Adhesive Transfer Tape - 9719 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Electrical Tapes - 1347320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details