3M Scotch 2000 gray insulating tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2000 insulating tape can be stretched 100 % for breaking. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-43403 |
| Product Name | 3M Scotch 2000 Gray Insulating Tape - 2 in Width x 50 yd Length - 6 mil Thick - Electrically Insulating - 43403 |
| Type | Electrical |