3M Tape, 38.1Mm Dia, Polyester Film; Adhesive Type 3M 7993MP-1.5"CIRCLE-100

Description
TAPE, 38.1MM DIA, POLYESTER FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 38.1MM DIA, POLYESTER FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm Dia, Polyester Film; Adhesive Type 3M - 99Y5049 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm Dia, Polyester Film; Adhesive Type 3M
99Y5049
Tape, 38.1Mm Dia, Polyester Film; Adhesive Type 3M 99Y5049
TAPE, 38.1MM DIA, POLYESTER FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 38.1MM DIA, POLYESTER FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5049
Product Name Tape, 38.1Mm Dia, Polyester Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
4 mil Polyethylene Surface Protection - 4188 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Anodizing Discs - AD01812 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details