Board to Board & Mezzanine Connectors
3M Wiremount Socket, 79 Series, 7964-65
64 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 64 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts;
Wire-To-Board Connector, 79 Series, IDC / IDT, Receptacle, 64, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7964-6500EC | 7964-6500EC-ND | 1631403 | 94F3407 | 46WX813 |
| Product Name | Board to Board & Mezzanine Connectors | Free Hanging, Panel Mount | IDC Connectors | Wire-To-Board Connector, Receptacle, 64 Position, 2 Row; Idc Connector Type 3M | Wire-To-Board Connector, 79 Series, Idc / Idt, Receptacle, 64, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M |
| Connector Type | Board to Board Connector | ||||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | ||
| Contact Size (AWG) | 26 to 28 AWG |