3M 3M 79 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 49276 79

Description
3M 79 white cloth tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.
Description
3M 79 white cloth tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 79 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 49276 - 051138-49276 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 79 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 49276
051138-49276
3M 79 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 49276 051138-49276
3M 79 white cloth tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 79 white cloth tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 79 White Cloth Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - 49047 - 051138-49047 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 79 White Cloth Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - 49047
051138-49047
3M 79 White Cloth Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - 49047 051138-49047
3M 79 white cloth tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 79 white cloth tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 79 White Cloth Tape - 1 in Width x 60 yd Length - 7 mil Thick - 52889 - 051138-52889 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 79 White Cloth Tape - 1 in Width x 60 yd Length - 7 mil Thick - 52889
051138-52889
3M 79 White Cloth Tape - 1 in Width x 60 yd Length - 7 mil Thick - 52889 051138-52889
3M 79 white cloth tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 79 white cloth tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 79 White Cloth Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - 27333 - 054007-27333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 79 White Cloth Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - 27333
054007-27333
3M 79 White Cloth Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - 27333 054007-27333
3M 79 white cloth tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 79 white cloth tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now
3M 79 White Cloth Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 27334 - 054007-27334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 79 White Cloth Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 27334
054007-27334
3M 79 White Cloth Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 27334 054007-27334
3M 79 white cloth tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

3M 79 white cloth tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +302 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 051138-49276 051138-49047 051138-52889 054007-27333 054007-27334
Product Name 3M 79 White Cloth Tape - 3/8 in Width x 60 yd Length - 7 mil Thick - 49276 3M 79 White Cloth Tape - 1/4 in Width x 60 yd Length - 7 mil Thick - 49047 3M 79 White Cloth Tape - 1 in Width x 60 yd Length - 7 mil Thick - 52889 3M 79 White Cloth Tape - 1/2 in Width x 60 yd Length - 7 mil Thick - 27333 3M 79 White Cloth Tape - 3/4 in Width x 60 yd Length - 7 mil Thick - 27334
Color White White White White White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details