3M Tape, 54.86M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M 79-WHITE-3/4"X60YD

Description
TAPE, 54.86M X 19.05MM, WHT, GLASS CLOTH; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 19.05MM, WHT, GLASS CLOTH; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M - 29K7631 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M
29K7631
Tape, 54.86M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M 29K7631
TAPE, 54.86M X 19.05MM, WHT, GLASS CLOTH; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

TAPE, 54.86M X 19.05MM, WHT, GLASS CLOTH; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7631
Product Name Tape, 54.86M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Video Cassette Splicing Tape - 4232 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Video Cassette Splicing Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Tape - 22-80MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details