Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE AND ELECTRICAL TAPES
3M
79 (1 X 60) -- 3M GLASS CLOTH ELECTRICAL TAPE 79, 1 IN X 60 YD, WHITE 3M
3M
3M Glass Cloth Electrical Tape 79, 1 In X 60 Yd, White 3M
79 (1 X 60)
Description
3M Glass Cloth Electrical Tape 79, 1 in x 60 yd, White
Newark, An Avnet Company
Done
Description
3M Glass Cloth Electrical Tape 79, 1 in x 60 yd, White
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
3M Glass Cloth Electrical Tape 79, 1 In X 60 Yd, White 3M
29K7629
3M Glass Cloth Electrical Tape 79, 1 In X 60 Yd, White 3M
29K7629
3M Glass Cloth Electrical Tape 79, 1 in x 60 yd, White
3M Glass Cloth Electrical Tape 79, 1 in x 60 yd, White
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable and Electrical Tapes
Product Number
29K7629
Product Name
3M Glass Cloth Electrical Tape 79, 1 In X 60 Yd, White 3M
Unlock Full Specs
to access all available technical data
Similar Products
Fujipoly® America Corp.
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type
Specs
Type
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features
Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color
Red
View Details
RS Components, Ltd.
ESD Tapes
8772517
Specs
Type
Adhesive
Features
Dielectric / Insulating; Anti-static / ESD Control
Color
Clear
View Details
Jinshiling (Heyuan) Technology Co., Ltd.
High-Temperature PTFE Tape
Specs
Type
Electrical
Backing Material
Fluoropolymer (Teflon); Plastic / Polymer
View Details
Oak-Trees, Inc.
PTFE Tpae series
Sinter PTFE 25
Specs
Backing Material
PTFE; Plastic / Polymer
Width
0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness
9.84E-4 inches (0.0250 mm)
View Details