3M Board In, Direct Wire to Board 7864-0000PR

Description
64 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
Request a Quote Datasheet
Description
64 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board In, Direct Wire to Board - 7864-0000PR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
7864-0000PR-ND
Board In, Direct Wire to Board 7864-0000PR-ND
64 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole

64 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1039651-7864-0000PR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1039651-7864-0000PR
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1039651-7864-0000PR
Win Source Part Number: 1039651-7864-0000PR Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Series: 78XX Number of Positions: 64 Color: Gray Features: Feed Through Connector Type: Ribbon Cable, DIP Header Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Wire Gauge: 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Cable Termination: IDC Standard Package: 100 Cable Pitch: 0.050" (1.27mm) Board-Side Pitch: 0.100" (2.54mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 7850-0000PR; 7860-0000PR; 4650-6000; 2-746610-5; 69830-064LF; 1658525-37864-0000 PR; 78640000PR; JE150319109; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Other Names: 7000090302,-7864-000 0PR,78640000PR,0-45- 47452-26312-7,454745 2263127,54745226312, JE150319109 Base Product Number: 7864

Win Source Part Number: 1039651-7864-0000PR
Category: Connectors, Interconnects>Rectangular Connectors - Board In, Direct Wire to Board
Series: 78XX
Number of Positions: 64
Color: Gray
Features: Feed Through
Connector Type: Ribbon Cable, DIP Header
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Wire Gauge: 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid
Cable Termination: IDC
Standard Package: 100
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.100" (2.54mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 7850-0000PR; 7860-0000PR; 4650-6000; 2-746610-5; 69830-064LF; 1658525-37864-0000 PR; 78640000PR; JE150319109;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 7000090302,-7864-0000PR,78640000PR,0-45-47452-26312-7,4547452263127,54745226312,JE150319109
Base Product Number: 7864

Buy Now Datasheet
Wire-Board Connector, Header, 64 Position, 2.54Mm; Idc Connector Type 3M - 18M8284 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 64 Position, 2.54Mm; Idc Connector Type 3M
18M8284
Wire-Board Connector, Header, 64 Position, 2.54Mm; Idc Connector Type 3M 18M8284
WIRE-BOARD CONNECTOR, HEADER, 64 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 64 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7864-0000PR-ND 1039651-7864-0000PR 18M8284
Product Name Board In, Direct Wire to Board Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Wire-Board Connector, Header, 64 Position, 2.54Mm; Idc Connector Type 3M
Mounting Through Hole Through Hole Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data