Win Source Part Number: 1337760-7840-0000PR
Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Series: 78XX
Number of Positions: 40
Color: Gray
Features: Feed Through
Connector Type: Ribbon Cable, DIP Header
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Wire Gauge: 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid
Cable Termination: IDC
Standard Package: 100
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.100" (2.54mm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 7840
40 Pos 2.54mm RA IDC Header, Male, Gold Plated, Thru-Hole Product overview: 7840-0000PR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-7840-0000PR can be used for catalog matching and distributor lookup.
40 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1337760-7840-0000PR | 317-7840-0000PR | 3M160589-ND | 18M8278 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board | Electronic Connector | Board In, Direct Wire to Board | Wire-Board Connector, Header, 40 Position, 2.54Mm; Idc Connector Type 3M |
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector | ||
| Termination | IDC | IDT | ||
| Mounting | Through Hole | Through Hole | Cable Mount, Through Hole Mount | |
| Gender | Male / Plug |