Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE AND ELECTRICAL TAPES
3M
77W-1.5X20FT -- ADHESIVE TAPES
3M
Adhesive Tapes
77W-1.5X20FT
Description
Scotch Fire-Retardant Electric Arc Proo
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Scotch Fire-Retardant Electric Arc Proo
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
77W-1.5X20FT
Adhesive Tapes
77W-1.5X20FT
Scotch Fire-Retardant Electric Arc Proo
Scotch Fire-Retardant Electric Arc Proo
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable and Electrical Tapes
Product Number
77W-1.5X20FT
Product Name
Adhesive Tapes
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Golden Collar Technology Co., Ltd .
High-Temperature PTFE Tape
Specs
Type
Electrical
Backing Material
Fluoropolymer (Teflon); Plastic / Polymer
View Details
RS Components, Ltd.
Electrical Tapes
4089495
Specs
Type
Electrical
Color
Yellow
Backing Material
Polyester; Polyester
View Details
Budnick Converting, Inc.
XYZ-Axis Electrically Conductive Tape
9713
Specs
Type
Electrical; Adhesive
Thickness
0.0030 inches (0.0762 mm)
View Details
Oak-Trees, Inc.
PTFE Tpae series
Sinter PTFE 25
Specs
Backing Material
PTFE; Plastic / Polymer
Width
0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness
9.84E-4 inches (0.0250 mm)
View Details