3M Scotch 77W white insulating tape comes in a 1 1/2 in width, 20 ft length, uses a non-adhesive adhesive and is packaged 10 rolls per case. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 77W insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 36 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051138-98374 |
| Product Name | 3M Scotch 77W White Insulating Tape - 1 1/2 in Width x 20 ft Length - 30 mil Thick - Electrically Insulating - 98374 |
| Type | Electrical |