3M Flat Ribbon Cables 7700/50 100'

Description
"Flat Ribbon Cable Silver 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Silver 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M156393-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156393-100-ND
Flat Ribbon Cables 3M156393-100-ND
"Flat Ribbon Cable Silver 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Silver 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 50 Core, 30Awg, 30Vac; Cable Shielding 3M - 25AC3157 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 50 Core, 30Awg, 30Vac; Cable Shielding 3M
25AC3157
Ribbon Cable, 50 Core, 30Awg, 30Vac; Cable Shielding 3M 25AC3157
RIBBON CABLE, 50 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

RIBBON CABLE, 50 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3M156393-100-ND 25AC3157
Product Name Flat Ribbon Cables Ribbon Cable, 50 Core, 30Awg, 30Vac; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-3057/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers