3M Flat Ribbon Cables 7700/20 100'SF

Description
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M156398-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156398-50-ND
Flat Ribbon Cables 3M156398-50-ND
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156398-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156398-5-ND
Flat Ribbon Cables 3M156398-5-ND
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156398-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156398-100-ND
Flat Ribbon Cables 3M156398-100-ND
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156398-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156398-25-ND
Flat Ribbon Cables 3M156398-25-ND
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156398-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156398-10-ND
Flat Ribbon Cables 3M156398-10-ND
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156398-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156398-1-ND
Flat Ribbon Cables 3M156398-1-ND
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156398-1-STRIPPED-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156398-1-STRIPPED-ND
Flat Ribbon Cables 3M156398-1-STRIPPED-ND
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Ribbon Cable, 20 Core, 30Awg, 30Vac; Cable Shielding 3M - 25AC3154 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20 Core, 30Awg, 30Vac; Cable Shielding 3M
25AC3154
Ribbon Cable, 20 Core, 30Awg, 30Vac; Cable Shielding 3M 25AC3154
RIBBON CABLE, 20 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

RIBBON CABLE, 20 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3M156398-50-ND 25AC3154
Product Name Flat Ribbon Cables Ribbon Cable, 20 Core, 30Awg, 30Vac; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Twisted Pair & Multicore Data Cable - 534093 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details