3M Flat Ribbon Cables 7700/16 100'

Description
"Flat Ribbon Cable Silver 16 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Silver 16 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M156390-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156390-100-ND
Flat Ribbon Cables 3M156390-100-ND
"Flat Ribbon Cable Silver 16 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Silver 16 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 16 Core, 30Awg, 30Vac; Cable Shielding 3M - 25AC3151 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 16 Core, 30Awg, 30Vac; Cable Shielding 3M
25AC3151
Ribbon Cable, 16 Core, 30Awg, 30Vac; Cable Shielding 3M 25AC3151
RIBBON CABLE, 16 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

RIBBON CABLE, 16 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3M156390-100-ND 25AC3151
Product Name Flat Ribbon Cables Ribbon Cable, 16 Core, 30Awg, 30Vac; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers