3M Flat Ribbon Cables 7700/100 100'

Description
"Flat Ribbon Cable Silver 100 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Silver 100 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M156394-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156394-100-ND
Flat Ribbon Cables 3M156394-100-ND
"Flat Ribbon Cable Silver 100 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Silver 100 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 100 Core, 30Awg, 30Vac; Cable Shielding 3M - 25AC3147 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 100 Core, 30Awg, 30Vac; Cable Shielding 3M
25AC3147
Ribbon Cable, 100 Core, 30Awg, 30Vac; Cable Shielding 3M 25AC3147
RIBBON CABLE, 100 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:100Conduc tor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

RIBBON CABLE, 100 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:100Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3M156394-100-ND 25AC3147
Product Name Flat Ribbon Cables Ribbon Cable, 100 Core, 30Awg, 30Vac; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Number of Conductors 100 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details