3M Tape, Elastomer, 6.1M X 76.2Mm; Tape Type 3M 77 76MM

Description
TAPE, ELASTOMER, 6.1M X 76.2MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:76mm; Tape Width - Imperial:3"; Tape Length - Metric:6m; Tape Length - Imperial:20ft; Tape RoHS Compliant: Yes
Datasheet
Description
TAPE, ELASTOMER, 6.1M X 76.2MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:76mm; Tape Width - Imperial:3"; Tape Length - Metric:6m; Tape Length - Imperial:20ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Elastomer, 6.1M X 76.2Mm; Tape Type 3M - 27W2343 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Elastomer, 6.1M X 76.2Mm; Tape Type 3M
27W2343
Tape, Elastomer, 6.1M X 76.2Mm; Tape Type 3M 27W2343
TAPE, ELASTOMER, 6.1M X 76.2MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:76mm; Tape Width - Imperial:3"; Tape Length - Metric:6m; Tape Length - Imperial:20ft; Tape RoHS Compliant: Yes

TAPE, ELASTOMER, 6.1M X 76.2MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:76mm; Tape Width - Imperial:3"; Tape Length - Metric:6m; Tape Length - Imperial:20ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 27W2343
Product Name Tape, Elastomer, 6.1M X 76.2Mm; Tape Type 3M
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Printed Circuit Board Electroplating Masking - 1280 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0036 inches (0.0914 mm)
Adhesive PET - Polyester
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details