3M Tape, Elastomer, 6.1M X 38.1Mm; Tape Type 3M 77 38MM

Description
TAPE, ELASTOMER, 6.1M X 38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:6m; Tape Length - Imperial:20ft; Tape RoHS Compliant: Yes
Datasheet
Description
TAPE, ELASTOMER, 6.1M X 38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:6m; Tape Length - Imperial:20ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Elastomer, 6.1M X 38.1Mm; Tape Type 3M - 24W8007 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Elastomer, 6.1M X 38.1Mm; Tape Type 3M
24W8007
Tape, Elastomer, 6.1M X 38.1Mm; Tape Type 3M 24W8007
TAPE, ELASTOMER, 6.1M X 38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:6m; Tape Length - Imperial:20ft; Tape RoHS Compliant: Yes

TAPE, ELASTOMER, 6.1M X 38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:6m; Tape Length - Imperial:20ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24W8007
Product Name Tape, Elastomer, 6.1M X 38.1Mm; Tape Type 3M
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
White PE Foam Double Coated Rubber - 1232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0357 inches (0.9055 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details