3M General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M 764I YELLOW

Description
GENERAL PURPOSE TAPE, PVC, 33M X 50MM; Tape Type:Safety, Hazard Warning; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: NA
Datasheet
Description
GENERAL PURPOSE TAPE, PVC, 33M X 50MM; Tape Type:Safety, Hazard Warning; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M - 16T1765 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M
16T1765
General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M 16T1765
GENERAL PURPOSE TAPE, PVC, 33M X 50MM; Tape Type:Safety, Hazard Warning; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: NA

GENERAL PURPOSE TAPE, PVC, 33M X 50MM; Tape Type:Safety, Hazard Warning; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 16T1765
Product Name General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Industrial PE Temp Surface Protection Tape - 31804 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details