3M General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M 764 50MM BLACK

Description
GENERAL PURPOSE TAPE, PVC, 33M X 50MM; Tape Type:Safety, Hazard Warning; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: NA
Datasheet
Description
GENERAL PURPOSE TAPE, PVC, 33M X 50MM; Tape Type:Safety, Hazard Warning; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M - 52R4268 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M
52R4268
General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M 52R4268
GENERAL PURPOSE TAPE, PVC, 33M X 50MM; Tape Type:Safety, Hazard Warning; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;Ro HS Compliant: NA

GENERAL PURPOSE TAPE, PVC, 33M X 50MM; Tape Type:Safety, Hazard Warning; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R4268
Product Name General Purpose Tape, Pvc, 33M X 50Mm; Tape Type 3M
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
1-Mil Flame Retardant Printable Polyester Film - 3161-1 MIL - Budnick Converting, Inc.
Specs
Type Adhesive; 1-Mil Flame Retardant Printable Polyester Film
Thickness 0.0023 inches (0.0584 mm)
Adhesive PET - Polyester
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details