3M Rectangular Connectors - 7614-6002 PL 7614-6002 PL

Description
Manufacturer: 3M Win Source Part Number: 709182-7614-6002 PL Manufacturer Homepage: www.3m.comesd Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 709182-7614-6002 PL Manufacturer Homepage: www.3m.comesd Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 7614-6002 PL - 709182-7614-6002 PL - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 7614-6002 PL
709182-7614-6002 PL
Rectangular Connectors - 7614-6002 PL 709182-7614-6002 PL
Manufacturer: 3M Win Source Part Number: 709182-7614-6002 PL Manufacturer Homepage: www.3m.comesd Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 709182-7614-6002 PL
Manufacturer Homepage: www.3m.comesd
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 709182-7614-6002 PL
Product Name Rectangular Connectors - 7614-6002 PL
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details