Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE BELTS
3M
75232 -- POWER SANDING SHEETS & BELTS
3M
Power Sanding Sheets & Belts
75232
Description
3M 7000068161 Sanding Belt
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3M 7000068161 Sanding Belt
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1846853
Power Sanding Sheets & Belts
1846853
3M 7000068161 Sanding Belt
3M 7000068161 Sanding Belt
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1846898
Power Sanding Sheets & Belts
1846898
3M 7000068161 Sanding Belt
3M 7000068161 Sanding Belt
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Belts
Product Number
1846853
Product Name
Power Sanding Sheets & Belts
Width
0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Sanding Sheets & Belts
1830961
View Details
Norton Abrasives
Merit Surface Prep Very Fine Surface Conditioning Belt
66261030821
Specs
Belt Type
Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded
Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width
1.00 inch (25.4 mm)
View Details
Makita USA, Inc.
Abrasive Belts, 1/4" x 21"
A-34556
Specs
Applications & Materials Abraded
Woodworking; DryGrinding
Width
0.25 inch (6.35 mm)
Length
21.0 inch (533 mm)
View Details
Uneeda Enterprizes, Inc.
Narrow Sanding Belts for Metalworking
JS997
Specs
Backing
Cloth; J Weight Poly Cotton Cloth
Type
Ceramic
View Details