3M Quick Connects, Quick Disconnect Connectors 751-187

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 19-751-187-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
19-751-187-ND
Quick Connects, Quick Disconnect Connectors 19-751-187-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Flag Disconnect, 4.75Mm, 22-18Awg; Product Range 3M - 73J6337 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 4.75Mm, 22-18Awg; Product Range 3M
73J6337
Female Flag Disconnect, 4.75Mm, 22-18Awg; Product Range 3M 73J6337
FEMALE FLAG DISCONNECT, 4.75MM, 22-18AWG; Product Range:751 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 4.75MM, 22-18AWG; Product Range:751 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-751-187-ND 73J6337
Product Name Quick Connects, Quick Disconnect Connectors Female Flag Disconnect, 4.75Mm, 22-18Awg; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data