3M 3M Diamond Grade 973-71 Yellow Reflective Tape - 1 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22484 75030163309

Description
3M Diamond Grade 973-71 yellow reflective tape comes in a 1 in width, 50 yd length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 0.01 to 0.014 in thickness. This reflective tape meets the following standards: CSA D250, FMVSS 131, FMVSS 217.
Description
3M Diamond Grade 973-71 yellow reflective tape comes in a 1 in width, 50 yd length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 0.01 to 0.014 in thickness. This reflective tape meets the following standards: CSA D250, FMVSS 131, FMVSS 217.

Suppliers

Company
Product
Description
Supplier Links
3M Diamond Grade 973-71 Yellow Reflective Tape - 1 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22484 - 051141-22484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Diamond Grade 973-71 Yellow Reflective Tape - 1 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22484
051141-22484
3M Diamond Grade 973-71 Yellow Reflective Tape - 1 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22484 051141-22484
3M Diamond Grade 973-71 yellow reflective tape comes in a 1 in width, 50 yd length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 0.01 to 0.014 in thickness. This reflective tape meets the following standards: CSA D250, FMVSS 131, FMVSS 217.

3M Diamond Grade 973-71 yellow reflective tape comes in a 1 in width, 50 yd length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 0.01 to 0.014 in thickness. This reflective tape meets the following standards: CSA D250, FMVSS 131, FMVSS 217.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051141-22484
Product Name 3M Diamond Grade 973-71 Yellow Reflective Tape - 1 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22484
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Textile Flatback Tape - 2526 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0098 inches (0.2489 mm)
Adhesive Flatback Paper
View Details