3M 3M Diamond Grade 983-32 Red / White Reflective Conspicuity Tape - 3 in Width x 150 ft Length - 0.014 to 0.018 in Thick - 67828 75030122883

Description
3M Diamond Grade 983-32 red / white reflective conspicuity tape comes in a 3 in width, 150 ft length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective conspicuity tape has a 0.014 to 0.018 in thickness. This reflective conspicuity tape meets the following standards: DOT-C2, FMVSS 108, NHTSA.
Description
3M Diamond Grade 983-32 red / white reflective conspicuity tape comes in a 3 in width, 150 ft length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective conspicuity tape has a 0.014 to 0.018 in thickness. This reflective conspicuity tape meets the following standards: DOT-C2, FMVSS 108, NHTSA.

Suppliers

Company
Product
Description
Supplier Links
3M Diamond Grade 983-32 Red / White Reflective Conspicuity Tape - 3 in Width x 150 ft Length - 0.014 to 0.018 in Thick - 67828 - 051138-67828 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Diamond Grade 983-32 Red / White Reflective Conspicuity Tape - 3 in Width x 150 ft Length - 0.014 to 0.018 in Thick - 67828
051138-67828
3M Diamond Grade 983-32 Red / White Reflective Conspicuity Tape - 3 in Width x 150 ft Length - 0.014 to 0.018 in Thick - 67828 051138-67828
3M Diamond Grade 983-32 red / white reflective conspicuity tape comes in a 3 in width, 150 ft length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective conspicuity tape has a 0.014 to 0.018 in thickness. This reflective conspicuity tape meets the following standards: DOT-C2, FMVSS 108, NHTSA.

3M Diamond Grade 983-32 red / white reflective conspicuity tape comes in a 3 in width, 150 ft length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective conspicuity tape has a 0.014 to 0.018 in thickness. This reflective conspicuity tape meets the following standards: DOT-C2, FMVSS 108, NHTSA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-67828
Product Name 3M Diamond Grade 983-32 Red / White Reflective Conspicuity Tape - 3 in Width x 150 ft Length - 0.014 to 0.018 in Thick - 67828
Color Red / White
Unlock Full Specs
to access all available technical data

Similar Products

High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details