3M 3M ElectroCut 1171C Yellow Electrocut Film - 30 in Width x 50 yd Length - 65121 75030050191

Description
3M ElectroCut 1171C yellow electrocut film comes in a 30 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. This electrocut film meets the following standards: ASTM D 4956, FP-96, Section 178.01 (a).
Description
3M ElectroCut 1171C yellow electrocut film comes in a 30 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. This electrocut film meets the following standards: ASTM D 4956, FP-96, Section 178.01 (a).

Suppliers

Company
Product
Description
Supplier Links
3M ElectroCut 1171C Yellow Electrocut Film - 30 in Width x 50 yd Length - 65121 - 051138-65121 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ElectroCut 1171C Yellow Electrocut Film - 30 in Width x 50 yd Length - 65121
051138-65121
3M ElectroCut 1171C Yellow Electrocut Film - 30 in Width x 50 yd Length - 65121 051138-65121
3M ElectroCut 1171C yellow electrocut film comes in a 30 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. This electrocut film meets the following standards: ASTM D 4956, FP-96, Section 178.01 (a).

3M ElectroCut 1171C yellow electrocut film comes in a 30 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. This electrocut film meets the following standards: ASTM D 4956, FP-96, Section 178.01 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-65121
Product Name 3M ElectroCut 1171C Yellow Electrocut Film - 30 in Width x 50 yd Length - 65121
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details