3M 3M Yellow Insulating Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56593 75

Description
3M yellow insulating tape comes in a 1 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.
Description
3M yellow insulating tape comes in a 1 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Yellow Insulating Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56593 - 051128-56593 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56593
051128-56593
3M Yellow Insulating Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56593 051128-56593
3M yellow insulating tape comes in a 1 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

3M yellow insulating tape comes in a 1 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

Buy Now
3M Yellow Insulating Tape - 1/4 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56751 - 051128-56751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 1/4 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56751
051128-56751
3M Yellow Insulating Tape - 1/4 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56751 051128-56751
3M yellow insulating tape comes in a 1/4 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

3M yellow insulating tape comes in a 1/4 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

Buy Now
3M Yellow Insulating Tape - 3/4 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56829 - 051128-56829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 3/4 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56829
051128-56829
3M Yellow Insulating Tape - 3/4 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56829 051128-56829
3M yellow insulating tape comes in a 3/4 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

3M yellow insulating tape comes in a 3/4 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

Buy Now
3M Yellow Insulating Tape - 1/2 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56839 - 051128-56839 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 1/2 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56839
051128-56839
3M Yellow Insulating Tape - 1/2 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56839 051128-56839
3M yellow insulating tape comes in a 1/2 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

3M yellow insulating tape comes in a 1/2 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

Buy Now
3M Yellow Insulating Tape - 3/8 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56984 - 051128-56984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 3/8 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56984
051128-56984
3M Yellow Insulating Tape - 3/8 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56984 051128-56984
3M yellow insulating tape comes in a 3/8 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

3M yellow insulating tape comes in a 3/8 in width, 36 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-56593 051128-56751 051128-56829 051128-56839 051128-56984
Product Name 3M Yellow Insulating Tape - 1 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56593 3M Yellow Insulating Tape - 1/4 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56751 3M Yellow Insulating Tape - 3/4 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56829 3M Yellow Insulating Tape - 1/2 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56839 3M Yellow Insulating Tape - 3/8 in Width x 36 yd Length - 3.8 mil Thick - Electrically Insulating - 56984
Type Electrical Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow, Black
Backing Material Polyvinyl Chloride; Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Backing Material Conductive PE; Plastic / Polymer
Width 0.1575 to 2.36 inches (4 to 60 mm)
View Details