3M 3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56949 74

Description
3M yellow insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.
Description
3M yellow insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56949 - 051128-56949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56949
051128-56949
3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56949 051128-56949
3M yellow insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

3M yellow insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

Buy Now
3M Yellow Insulating Tape - 1 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56943 - 051128-56943 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 1 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56943
051128-56943
3M Yellow Insulating Tape - 1 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56943 051128-56943
3M yellow insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

3M yellow insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

Buy Now
3M Yellow Insulating Tape - 3/8 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56951 - 051128-56951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 3/8 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56951
051128-56951
3M Yellow Insulating Tape - 3/8 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56951 051128-56951
3M yellow insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

3M yellow insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

Buy Now
3M Yellow Insulating Tape - 1/2 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56945 - 051128-56945 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 1/2 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56945
051128-56945
3M Yellow Insulating Tape - 1/2 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56945 051128-56945
3M yellow insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

3M yellow insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

Buy Now
3M Yellow Insulating Tape - 1/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56952 - 051128-56952 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 1/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56952
051128-56952
3M Yellow Insulating Tape - 1/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56952 051128-56952
3M yellow insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

3M yellow insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 0.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-56949 051128-56943 051128-56951 051128-56945 051128-56952
Product Name 3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56949 3M Yellow Insulating Tape - 1 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56943 3M Yellow Insulating Tape - 3/8 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56951 3M Yellow Insulating Tape - 1/2 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56945 3M Yellow Insulating Tape - 1/4 in Width x 72 yd Length - 0.8 mil Thick - Electrically Insulating - 56952
Type Electrical Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Glass Cloth Electrical Insulating Tape - P212 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0075 inches (0.1905 mm)
View Details
Electrical Tapes - 603185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Backing Material Polyethylene Terephthalate
Width 0.7480 inches (19 mm)
View Details