3M Quick Connects, Quick Disconnect Connectors 72M-250-32

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M160513-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M160513-ND
Quick Connects, Quick Disconnect Connectors 3M160513-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Crimp; Product Range 3M - 36K4273 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp; Product Range 3M
36K4273
Terminal, Male Disconnect, 0.25In, Crimp; Product Range 3M 36K4273
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Length:0.73" RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Length:0.73" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M160513-ND 36K4273
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Crimp; Product Range 3M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers