3M Terminal, Male Disconnect, 0.187In Crimp; Product Range 3M 72M-187-20

Description
TERMINAL, MALE DISCONNECT, 0.187IN CRIMP; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Length:0.64" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187IN CRIMP; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Length:0.64" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187In Crimp; Product Range 3M - 36K4272 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In Crimp; Product Range 3M
36K4272
Terminal, Male Disconnect, 0.187In Crimp; Product Range 3M 36K4272
TERMINAL, MALE DISCONNECT, 0.187IN CRIMP; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Length:0.64" RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN CRIMP; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Length:0.64" RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - 72M-187-20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
72M-187-20
Terminals 72M-187-20
Terminals 72M-187-20

Terminals 72M-187-20

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 36K4272 72M-187-20
Product Name Terminal, Male Disconnect, 0.187In Crimp; Product Range 3M Terminals
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details