3M Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M 72F-250-32-NL

Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M - 87H6642 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M
87H6642
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M 87H6642
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87H6642
Product Name Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details