3M Quick Connects, Quick Disconnect Connectors 72F-250-32-NBL

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M157389-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M157389-ND
Quick Connects, Quick Disconnect Connectors 3M157389-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M - 83H0111 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M
83H0111
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M 83H0111
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157389-ND 83H0111
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

AC Micro (Dual Key) receptacle - 888R-M4AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NASM - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details