3M Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M 72-M250-32-NL

Description
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M - 87H8446 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M
87H8446
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M 87H8446
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87H8446
Product Name Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers