3M Grafoplast Crimpable Pin Terminal Marking Sleeves; Marker Type 3M 711/25

Description
GRAFOPLAST CRIMPABLE PIN TERMINAL MARKING SLEEVES; Marker Type:Pre Printed; Legend:-; Legend Colour:-; Marker Colour:Blue; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
Datasheet
Description
GRAFOPLAST CRIMPABLE PIN TERMINAL MARKING SLEEVES; Marker Type:Pre Printed; Legend:-; Legend Colour:-; Marker Colour:Blue; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grafoplast Crimpable Pin Terminal Marking Sleeves; Marker Type 3M - 73R3900 - Newark, An Avnet Company
Chicago, IL, United States
Grafoplast Crimpable Pin Terminal Marking Sleeves; Marker Type 3M
73R3900
Grafoplast Crimpable Pin Terminal Marking Sleeves; Marker Type 3M 73R3900
GRAFOPLAST CRIMPABLE PIN TERMINAL MARKING SLEEVES; Marker Type:Pre Printed; Legend:-; Legend Colour:-; Marker Colour:Blue; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

GRAFOPLAST CRIMPABLE PIN TERMINAL MARKING SLEEVES; Marker Type:Pre Printed; Legend:-; Legend Colour:-; Marker Colour:Blue; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 73R3900
Product Name Grafoplast Crimpable Pin Terminal Marking Sleeves; Marker Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-12 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details