3M Abrasive Discs 7100358855

Description
3M 7100358855 Hook & Loop Sanding Disc
Request a Quote
Description
3M 7100358855 Hook & Loop Sanding Disc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Abrasive Discs - 625901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
625901
Abrasive Discs 625901
3M 7100358855 Hook & Loop Sanding Disc

3M 7100358855 Hook & Loop Sanding Disc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Discs
Product Number 625901
Product Name Abrasive Discs
Outer / OD 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 148061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Diamond; Diamond
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167110 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742106-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
7
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
View Details