3M Power Sanding Sheets & Belts 7100329877

Description
3M 7100329877 Sanding Belt
Request a Quote
Description
3M 7100329877 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 625857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
625857
Power Sanding Sheets & Belts 625857
3M 7100329877 Sanding Belt

3M 7100329877 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 625857
Product Name Power Sanding Sheets & Belts
Width 51.97 inch (1320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794936 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 08834190976 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - AEKM - Uneeda Enterprizes, Inc.
Specs
Backing Paper; E Weight Paper
Type Aluminum Oxide
Grit Size 180 to 500 # or Microns
View Details