3M Power Sanding Sheets & Belts 7100329013

Description
3M 7100329013 Sanding Belt
Request a Quote
Description
3M 7100329013 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 625854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
625854
Power Sanding Sheets & Belts 625854
3M 7100329013 Sanding Belt

3M 7100329013 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 625854
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794804 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norzon® Plus Job Pack - 07660749275 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 1/2" x 21" - A-34609 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Metalworking - PS992 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X-Y Weight Polyester Cloth
Type Ceramic
Grit Size 24 to 120 # or Microns
View Details