3M Power Sanding Sheets & Belts 7100329010

Description
3M 7100329010 Sanding Belt
Request a Quote
Description
3M 7100329010 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 618223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
618223
Power Sanding Sheets & Belts 618223
3M 7100329010 Sanding Belt

3M 7100329010 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 618223
Product Name Power Sanding Sheets & Belts
Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794797 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333431 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 21" - 742308-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - ARSFEO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; F Weight Paper
Type Silicon Carbide
Grit Size 80 to 150 # or Microns
View Details