3M Power Sanding Sheets & Belts 7100329008

Description
3M 7100329008 Sanding Belt
Request a Quote
Description
3M 7100329008 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 618221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
618221
Power Sanding Sheets & Belts 618221
3M 7100329008 Sanding Belt

3M 7100329008 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 618221
Product Name Power Sanding Sheets & Belts
Width 0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795105 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261196480 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 3" x 21" - 794119-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - 141XP - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 100 # or Microns
View Details