3M Power Sanding Sheets & Belts 7100329007

Description
3M 7100329007 Sanding Belt
Request a Quote
Description
3M 7100329007 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 618220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
618220
Power Sanding Sheets & Belts 618220
3M 7100329007 Sanding Belt

3M 7100329007 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 618220
Product Name Power Sanding Sheets & Belts
Width 0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883388 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333594 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Wide Sanding Belts for Metalworking - PS992 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X-Y Weight Polyester Cloth
Type Ceramic
Grit Size 24 to 120 # or Microns
View Details